DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 28AK0021 |
| Product Name | Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |