Aimtec, Inc. Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec AM2DS-2415DH30JZ

Description
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec - 28AK0009 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec
28AK0009
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec 28AK0009
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AK0009
Product Name Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details