Aimtec, Inc. Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec AM2DS-1203DJZ

Description
DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec - 27AK9927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec
27AK9927
Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec 27AK9927
DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK9927
Product Name Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1626-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details