Aimtec, Inc. Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec AM2DS-1203DH30JZ

Description
DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec - 27AK9926 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec
27AK9926
Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec 27AK9926
DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONV, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK9926
Product Name Dc-Dc Conv, 3.3V/-3.3V, 0.303A/-0.303A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS300-3.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details