Win Source Part Number: 1346964-AM2D-1224DH3
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM2D-Z (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.76" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: -24 ~ 24V
Voltage - Output 2: -24V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM2D
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1346964-AM2D-1224DH30Z |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |