Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM20EW-4815D-NZ-K

Description
DC DC CONVERTER +/-15V 20W
Datasheet
Description
DC DC CONVERTER +/-15V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AM20EW-4815D-NZ-K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM20EW-4815D-NZ-K
Power Supplies - Board Mount - DC DC Converters AM20EW-4815D-NZ-K
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site
Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec - 25AK2880 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec
25AK2880
Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec 25AK2880
DC-DC CONVERTER, 15/-15V, 0.667/-0.667A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15/-15V, 0.667/-0.667A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AM20EW-4815D-NZ-K 25AK2880
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details