Aimtec, Inc. 24V 20W DC-DC Converter IC AM20CW-2424S-NZ

Description
DC DC CONVERTER 24V 20W Product overview: AM20CW-2424S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM20CW-2424S-NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 24V 20W Product overview: AM20CW-2424S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM20CW-2424S-NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 20W DC-DC Converter IC - 132-AM20CW-2424S-NZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 20W DC-DC Converter IC
132-AM20CW-2424S-NZ
24V 20W DC-DC Converter IC 132-AM20CW-2424S-NZ
DC DC CONVERTER 24V 20W Product overview: AM20CW-2424S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM20CW-2424S-NZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 24V 20W Product overview: AM20CW-2424S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM20CW-2424S-NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1208244-AM20CW-2424S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1208244-AM20CW-2424S-NZ
Power Supplies - Board Mount - DC DC Converters 1208244-AM20CW-2424S-NZ
Win Source Part Number: 1208244-AM20CW-2424S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM20CW-NZ (20W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 833mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Efficiency: 91% Mounting Type: Through Hole Dimension: 1.00" L x 1.00" W x 0.65" H (25.4mm x 25.4mm x 16.4mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM20CW-2424S-NZ Base Product Number: AM20C Approval Agency: CE

Win Source Part Number: 1208244-AM20CW-2424S-NZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM20CW-NZ (20W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 19
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 833mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Efficiency: 91%
Mounting Type: Through Hole
Dimension: 1.00" L x 1.00" W x 0.65" H (25.4mm x 25.4mm x 16.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM20CW-2424S-NZ
Base Product Number: AM20C
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AM20CW-2424S-NZ 1208244-AM20CW-2424S-NZ
Product Name 24V 20W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck 2A SOT23 Step-Down DC-DC Converter IC - 739-LMR51420XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 36 volts
Input Voltage 36 volts
View Details
2 suppliers