Aimtec, Inc. Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec AM1SS-1509SJZ

Description
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec - 27AK8797 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec
27AK8797
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec 27AK8797
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK8797
Product Name Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Power Supply - 8644189 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details