Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1SS-1205S-NZ

Description
Win Source Part Number: 1340091-AM1SS-1205S- NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM1SS-N(J) Z (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM1SS Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1340091-AM1SS-1205S- NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM1SS-N(J) Z (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM1SS Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340091-AM1SS-1205S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340091-AM1SS-1205S-NZ
Power Supplies - Board Mount - DC DC Converters 1340091-AM1SS-1205S-NZ
Win Source Part Number: 1340091-AM1SS-1205S- NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM1SS-N(J) Z (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM1SS Approval Agency: cURus

Win Source Part Number: 1340091-AM1SS-1205S-NZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM1SS-N(J) Z (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM1SS
Approval Agency: cURus

Buy Now Datasheet
Dual DC-DC Converter IC - 922-AM1SS-1205S-NZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
922-AM1SS-1205S-NZ
Dual DC-DC Converter IC 922-AM1SS-1205S-NZ
DC/DC Converter; Product Weight (grams): 1.2; Input voltage min (V): 10.8; Input voltage max (V): 13.2; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.2; Efficiency (%): 80; Max Capacitive load (µF): 220; Package type: SIP4; Mounting: PCB; W (in): 0.24; L (in): 0.46; H (in): 0.4; W (mm): 6; L (mm): 11.6; H (mm): 10.1; Min Operating temperature: -40; Max operating temperature (°C): 105; Isolation (VDC): 1500; EMC com Product overview: AM1SS-1205S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM1SS-1205S-NZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 1.2; Input voltage min (V): 10.8; Input voltage max (V): 13.2; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.2; Efficiency (%): 80; Max Capacitive load (µF): 220; Package type: SIP4; Mounting: PCB; W (in): 0.24; L (in): 0.46; H (in): 0.4; W (mm): 6; L (mm): 11.6; H (mm): 10.1; Min Operating temperature: -40; Max operating temperature (°C): 105; Isolation (VDC): 1500; EMC com Product overview: AM1SS-1205S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM1SS-1205S-NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1340091-AM1SS-1205S-NZ 922-AM1SS-1205S-NZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data