The AM1SR-JZ is a 0.75W SIP4 DC/DC converter designed for a wide range of applications including instrumentation, industrial controls, communication, and IoT. It features a standard input voltage range of 5-24VDC and provides regulated output voltages from 3.3V to 15V. The converter offers high I/O isolation of 1500VDC, continuous short circuit protection, and operates efficiently with up to 74% efficiency. It is rated for an operating temperature range of -40°C to +85°C, with full power available up to 71°C. The device has a mean time between failures (MTBF) of 3,500,000 hours, indicating high reliability. The compact SIP4 package and industry-standard pin-out facilitate easy integration into various systems.
DC DC CONVERTER 15V 1W
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | AM1SR-0515SJZ | 27AK8754 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Dc/dc Power Converter Rohs Compliant Aimtec |
| Type | DC-DC Converter | |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount |