Aimtec, Inc. Isolated 9V 1W DC-DC Converter IC AM1S-4809SZ

Description
DC DC CONVERTER 9V 1W / Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input Product overview: AM1S-4809SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 9V, 1W, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM1S-4809SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 9V 1W / Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input Product overview: AM1S-4809SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 9V, 1W, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM1S-4809SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 9V 1W DC-DC Converter IC - 776-AM1S-4809SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 9V 1W DC-DC Converter IC
776-AM1S-4809SZ
Isolated 9V 1W DC-DC Converter IC 776-AM1S-4809SZ
DC DC CONVERTER 9V 1W / Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input Product overview: AM1S-4809SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 9V, 1W, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM1S-4809SZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 9V 1W / Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input Product overview: AM1S-4809SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 9V, 1W, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM1S-4809SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1125873-AM1S-4809SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1125873-AM1S-4809SZ
Power Supplies - Board Mount - DC DC Converters 1125873-AM1S-4809SZ
Win Source Part Number: 1125873-AM1S-4809SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 111.1mA Voltage - Input (Min): 43.2V Voltage - Input (Max): 52.8V Voltage - Output 1: 9V Efficiency: 78% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-4809SZ Base Product Number: AM1S Approval Agency: CE

Win Source Part Number: 1125873-AM1S-4809SZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1S-Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 111.1mA
Voltage - Input (Min): 43.2V
Voltage - Input (Max): 52.8V
Voltage - Output 1: 9V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM1S-4809SZ
Base Product Number: AM1S
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 776-AM1S-4809SZ 1125873-AM1S-4809SZ
Product Name Isolated 9V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data