Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1S-0515SZ

Description
Win Source Part Number: 1229141-AM1S-0515SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Efficiency: 82% Mounting Type: Through Hole Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) Alternative Parts (Cross-Reference): AM1S0515SZ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-0515SZ Base Product Number: AM1S Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1229141-AM1S-0515SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Efficiency: 82% Mounting Type: Through Hole Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) Alternative Parts (Cross-Reference): AM1S0515SZ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-0515SZ Base Product Number: AM1S Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1229141-AM1S-0515SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1229141-AM1S-0515SZ
Power Supplies - Board Mount - DC DC Converters 1229141-AM1S-0515SZ
Win Source Part Number: 1229141-AM1S-0515SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Efficiency: 82% Mounting Type: Through Hole Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) Alternative Parts (Cross-Reference): AM1S0515SZ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-0515SZ Base Product Number: AM1S Approval Agency: CE

Win Source Part Number: 1229141-AM1S-0515SZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1S-Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Efficiency: 82%
Mounting Type: Through Hole
Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm)
Alternative Parts (Cross-Reference): AM1S0515SZ;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM1S-0515SZ
Base Product Number: AM1S
Approval Agency: CE

Buy Now Datasheet
Dual DC-DC Converter IC - 132-AM1S-0515SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
132-AM1S-0515SZ
Dual DC-DC Converter IC 132-AM1S-0515SZ
DC/DC Converter; Product Weight (grams): 1.5; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 15; Output voltage max: 15; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.067; Efficiency (%): 82; Max Capacitive load (µF): 220; Package type: SIP4; Mounting: PCB; W (in): 0.24; L (in): 0.46; H (in): 0.4; W (mm): 6; L (mm): 11.68; H (mm): 9.7; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC co Product overview: AM1S-0515SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1S-0515SZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 1.5; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 15; Output voltage max: 15; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.067; Efficiency (%): 82; Max Capacitive load (µF): 220; Package type: SIP4; Mounting: PCB; W (in): 0.24; L (in): 0.46; H (in): 0.4; W (mm): 6; L (mm): 11.68; H (mm): 9.7; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC co Product overview: AM1S-0515SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1S-0515SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1229141-AM1S-0515SZ 132-AM1S-0515SZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC to DC Converter - AAT2506IWP-AN-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
DC-DC Converters - 1231239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details