Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1S-0505SH30Z

Description
Win Source Part Number: 1151756-AM1S-0505SH3 0Z Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Efficiency: 81% Mounting Type: Through Hole Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) Alternative Parts (Cross-Reference): AM1S0505SH30Z; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-0505SH30Z Base Product Number: AM1S Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1151756-AM1S-0505SH3 0Z Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Efficiency: 81% Mounting Type: Through Hole Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) Alternative Parts (Cross-Reference): AM1S0505SH30Z; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-0505SH30Z Base Product Number: AM1S Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1151756-AM1S-0505SH30Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1151756-AM1S-0505SH30Z
Power Supplies - Board Mount - DC DC Converters 1151756-AM1S-0505SH30Z
Win Source Part Number: 1151756-AM1S-0505SH3 0Z Category: Power Supplies - Board Mount>DC DC Converters Series: AM1S-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Efficiency: 81% Mounting Type: Through Hole Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm) Alternative Parts (Cross-Reference): AM1S0505SH30Z; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1S-0505SH30Z Base Product Number: AM1S Approval Agency: CE

Win Source Part Number: 1151756-AM1S-0505SH30Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1S-Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Efficiency: 81%
Mounting Type: Through Hole
Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm)
Alternative Parts (Cross-Reference): AM1S0505SH30Z;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM1S-0505SH30Z
Base Product Number: AM1S
Approval Agency: CE

Buy Now Datasheet
Dual DC-DC Converter IC - 132-AM1S-0505SH30Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
132-AM1S-0505SH30Z
Dual DC-DC Converter IC 132-AM1S-0505SH30Z
DC/DC Converter; Product Weight (grams): 1.5; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.2; Efficiency (%): 81; Max Capacitive load (µF): 220; Package type: SIP4; Mounting: PCB; W (in): 0.24; L (in): 0.46; H (in): 0.4; W (mm): 6; L (mm): 11.68; H (mm): 9.7; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 3000; EMC compli Product overview: AM1S-0505SH30Z from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1S-0505SH30Z can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 1.5; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.2; Efficiency (%): 81; Max Capacitive load (µF): 220; Package type: SIP4; Mounting: PCB; W (in): 0.24; L (in): 0.46; H (in): 0.4; W (mm): 6; L (mm): 11.68; H (mm): 9.7; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 3000; EMC compli Product overview: AM1S-0505SH30Z from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1S-0505SH30Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1151756-AM1S-0505SH30Z 132-AM1S-0505SH30Z
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube Other; SIP
Output Voltage 4.5 to 5.5 volts 5 volts
Output Power 1 watts
Unlock Full Specs
to access all available technical data