Aimtec, Inc. Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec AM1PS-0505SH30JZ

Description
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
Datasheet
Description
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec - 88AH6002 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
88AH6002
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec 88AH6002
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec - 25AK2849 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec
25AK2849
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec 25AK2849
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AM1PS-0505SH30JZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM1PS-0505SH30JZ
Power Supplies - Board Mount - DC DC Converters AM1PS-0505SH30JZ
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 88AH6002 25AK2849 AM1PS-0505SH30JZ
Product Name Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 0.2000 amps
DC Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details