Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1P-0505SZ

Description
Win Source Part Number: 1230897-AM1P-0505SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1P-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-DIP Module, 6 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.40" W x 0.27" H (12.7mm x 10.2mm x 6.9mm) Alternative Parts (Cross-Reference): AM1P0505SZ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2374-AM1P-0505SZ,272 1-AM1P-0505SZ Base Product Number: AM1P Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1230897-AM1P-0505SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1P-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-DIP Module, 6 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.40" W x 0.27" H (12.7mm x 10.2mm x 6.9mm) Alternative Parts (Cross-Reference): AM1P0505SZ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2374-AM1P-0505SZ,272 1-AM1P-0505SZ Base Product Number: AM1P Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1230897-AM1P-0505SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1230897-AM1P-0505SZ
Power Supplies - Board Mount - DC DC Converters 1230897-AM1P-0505SZ
Win Source Part Number: 1230897-AM1P-0505SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1P-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-DIP Module, 6 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.40" W x 0.27" H (12.7mm x 10.2mm x 6.9mm) Alternative Parts (Cross-Reference): AM1P0505SZ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2374-AM1P-0505SZ,272 1-AM1P-0505SZ Base Product Number: AM1P Approval Agency: CE

Win Source Part Number: 1230897-AM1P-0505SZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1P-Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 6 Leads
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.40" W x 0.27" H (12.7mm x 10.2mm x 6.9mm)
Alternative Parts (Cross-Reference): AM1P0505SZ;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2374-AM1P-0505SZ,2721-AM1P-0505SZ
Base Product Number: AM1P
Approval Agency: CE

Buy Now Datasheet
5V 0.2A 1W DIP DC-DC Converter IC - 132-AM1P-0505SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.2A 1W DIP DC-DC Converter IC
132-AM1P-0505SZ
5V 0.2A 1W DIP DC-DC Converter IC 132-AM1P-0505SZ
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin DIP Module Product overview: AM1P-0505SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1P-0505SZ can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin DIP Module Product overview: AM1P-0505SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1P-0505SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1230897-AM1P-0505SZ 132-AM1P-0505SZ
Product Name Power Supplies - Board Mount - DC DC Converters 5V 0.2A 1W DIP DC-DC Converter IC
Package Type DIP; Other; Tube Other; DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers