The Aimtec AM1LS-VZ is a DC/DC power converter designed for a wide range of applications including information technology, instrumentation, and telecommunications. It operates within an input voltage range of 5-24 VDC and provides output voltages from 3.3 to 24 VDC. The device features a low no-load input current of 4 mA and high efficiency of up to 85%. It is capable of withstanding operating temperatures from -40 °C to +105 °C, with full power available up to 100 °C. The AM1LS-VZ offers high isolation voltage options of 1500 VDC or 3000 VDC, enhancing system reliability and safety. It includes output short circuit protection and boasts a mean time between failures (MTBF) of over 3.5 million hours. The converter is packaged in a surface-mount device (SMD) format with an industry-standard pin-out, making it suitable for various system designs.
DC/DC POWER CONVERTER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK8397 |
| Product Name | Dc/dc Power Converter Aimtec |