The Aimtec AM1LS-N(J)Z series DC/DC power converter is a single output device designed for a wide input voltage range, with models supporting input voltages from 2.97V to 26.4V. It features an output power of 1 Watt and provides input/output isolation of either 1500VDC or 3000VDC, depending on the model. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. This converter is RoHS compliant and includes continuous short circuit protection, ensuring reliability in applications. The efficiency ratings for the models typically range from 69% to 85%, depending on the specific output voltage. The device is housed in an SMD package with an industry-standard pinout, facilitating easy integration into existing designs. Engineers looking for a compact and efficient DC/DC converter with robust protection features may find this product suitable for their projects.
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK8256 |
| Product Name | Dc/dc Power Converter Rohs Compliant Aimtec |
| Regulatory Compliance | RoHS Compliant |