Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1LS-0505SJZ

Description
DC DC CONVERTER 5V 1W
Datasheet
Description
DC DC CONVERTER 5V 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AM1LS-0505SJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM1LS-0505SJZ
Power Supplies - Board Mount - DC DC Converters AM1LS-0505SJZ
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec - 88AH5998 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
88AH5998
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec 88AH5998
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec - 25AK2842 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec
25AK2842
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec 25AK2842
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AM1LS-0505SJZ 88AH5998 25AK2842
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details