The Aimtec AM1LS-N(J)Z series DC/DC power converter is a single output device designed for a wide input voltage range, with models supporting input voltages from 2.97V to 26.4V. It features an output power of 1 Watt and offers input/output isolation levels of 1500VDC or 3000VDC, depending on the model. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. This converter is RoHS compliant and includes continuous short circuit protection. It has low ripple and noise characteristics, with typical efficiencies ranging from 69% to 85% across different output voltage models. The device is packaged in a surface mount design with an industry-standard pinout, facilitating integration into existing systems. Engineers may consider this product for applications requiring reliable power conversion with stringent space and thermal constraints.
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
DC DC CONVERTER 3.3V 1W
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 27AK8170 | AM1LS-0503SH30-NZTR |
| Product Name | Dc/dc Power Converter Rohs Compliant Aimtec | Power Supplies - Board Mount - DC DC Converters |
| Regulatory Compliance | RoHS Compliant | |
| Type | DC-DC Converter | |
| Technology | Switching Power Supply |