Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
AIMTEC, INC.
AM1LR-2405SJZ -- DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT AIMTEC
Aimtec, Inc.
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
AM1LR-2405SJZ
Description
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
57AK9170
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
57AK9170
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
57AK9170
Product Name
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Power Supply, Prog, 1.4A, 600V, 850W Rohs Compliant Ametek Programmable Power
XG 600-1.4R
Specs
Regulatory Compliance
RoHS Compliant
View Details
Micropower LLC
DC-DC Converter Isolated
Specs
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
Triad Magnetics
AC DC Desktop, Wall Power Adapters
WSU045-2000-R
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
2
suppliers
Beckhoff Automation LLC
AX8525-0200-0000 | Combined power supply and axis module
View Details