Aimtec, Inc. Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec AM1LR-1205SH30JZ

Description
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec - 27AK1834 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec
27AK1834
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec 27AK1834
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1834
Product Name Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details