Aimtec, Inc. Dc/dc Power Converter Rohs Compliant Aimtec AM1DS-1505DJZ

Description
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
Description
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1DS-JZ is a 1W SIP7 DC/DC converter designed for a wide range of applications including instrumentation, industrial controls, communication, and IoT. It operates within an input voltage range of 3.3 to 24 VDC and provides an unregulated output voltage also ranging from 3.3 to 24 V. The converter features high I/O isolation of either 1500 or 3000 VDC, ensuring enhanced reliability and safety in various systems. It supports an operating temperature range from -40 °C to +105 °C, with full power available up to 85 °C. The efficiency of the device can reach up to 85%, and it includes continuous short circuit protection. The AM1DS-JZ is suitable for applications requiring compact design and robust performance.

Datasheet Summary
Powered by GS/AI

The AM1DS-JZ is a 1W SIP7 DC/DC converter designed for a wide range of applications including instrumentation, industrial controls, communication, and IoT. It operates within an input voltage range of 3.3 to 24 VDC and provides an unregulated output voltage also ranging from 3.3 to 24 V. The converter features high I/O isolation of either 1500 or 3000 VDC, ensuring enhanced reliability and safety in various systems. It supports an operating temperature range from -40 °C to +105 °C, with full power available up to 85 °C. The efficiency of the device can reach up to 85%, and it includes continuous short circuit protection. The AM1DS-JZ is suitable for applications requiring compact design and robust performance.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Power Converter Rohs Compliant Aimtec - 27AK7789 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Power Converter Rohs Compliant Aimtec
27AK7789
Dc/dc Power Converter Rohs Compliant Aimtec 27AK7789
DC/DC POWER CONVERTER ROHS COMPLIANT: YES

DC/DC POWER CONVERTER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK7789
Product Name Dc/dc Power Converter Rohs Compliant Aimtec
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details