Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1DS-1215SH30-NZ

Description
Win Source Part Number: 1187107-AM1DS-1215SH 30-NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1DS-NZ (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Efficiency: 81% Mounting Type: Through Hole Dimension: 0.77" L x 0.24" W x 0.38" H (19.5mm x 6.0mm x 9.6mm) Alternative Parts (Cross-Reference): AM1DS1215SH30NZ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1DS-1215SH30- NZ Base Product Number: AM1DS Approval Agency: cULus, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1187107-AM1DS-1215SH 30-NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1DS-NZ (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Efficiency: 81% Mounting Type: Through Hole Dimension: 0.77" L x 0.24" W x 0.38" H (19.5mm x 6.0mm x 9.6mm) Alternative Parts (Cross-Reference): AM1DS1215SH30NZ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1DS-1215SH30- NZ Base Product Number: AM1DS Approval Agency: cULus, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1187107-AM1DS-1215SH30-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1187107-AM1DS-1215SH30-NZ
Power Supplies - Board Mount - DC DC Converters 1187107-AM1DS-1215SH30-NZ
Win Source Part Number: 1187107-AM1DS-1215SH 30-NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1DS-NZ (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Efficiency: 81% Mounting Type: Through Hole Dimension: 0.77" L x 0.24" W x 0.38" H (19.5mm x 6.0mm x 9.6mm) Alternative Parts (Cross-Reference): AM1DS1215SH30NZ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1DS-1215SH30- NZ Base Product Number: AM1DS Approval Agency: cULus, cURus

Win Source Part Number: 1187107-AM1DS-1215SH30-NZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1DS-NZ (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Efficiency: 81%
Mounting Type: Through Hole
Dimension: 0.77" L x 0.24" W x 0.38" H (19.5mm x 6.0mm x 9.6mm)
Alternative Parts (Cross-Reference): AM1DS1215SH30NZ;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM1DS-1215SH30-NZ
Base Product Number: AM1DS
Approval Agency: cULus, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1187107-AM1DS-1215SH30-NZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IR38164MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 14 volts
Input Voltage 16 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details