Aimtec, Inc. Dc-Dc Converter, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals Aimtec AM1DS-1205DJZ

Description
DC-DC CONVERTER, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals Aimtec - 25AK2830 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals Aimtec
25AK2830
Dc-Dc Converter, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals Aimtec 25AK2830
DC-DC CONVERTER, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AM1DS-1205DJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM1DS-1205DJZ
Power Supplies - Board Mount - DC DC Converters AM1DS-1205DJZ
1W DC/DC Converter

1W DC/DC Converter

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 25AK2830 AM1DS-1205DJZ
Product Name Dc-Dc Converter, 5V, -5V, 0.1A, -0.1A; Power Supply Approvals Aimtec Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 0.1000 amps
DC Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers