Aimtec, Inc. Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec AM1DS-0505SJZ

Description
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec - 25AK2828 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec
25AK2828
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec 25AK2828
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec - 88AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
88AH5995
Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec 88AH5995
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 25AK2828 88AH5995
Product Name Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec Dc-Dc Converter, 5V, 0.2A Rohs Compliant Aimtec
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products