Win Source Part Number: 1226938-AM1DR-0505SZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1DR-Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Efficiency: 68%
Mounting Type: Through Hole
Dimension: 0.76" L x 0.28" W x 0.39" H (19.5mm x 7.2mm x 10.0mm)
Alternative Parts (Cross-Reference): AM1DR0505SZ;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM1DR-0505SZ
Base Product Number: AM1DR
Approval Agency: CE
Isolated DC-DC Converter, 5V In, 5V 0.2A Out, 1W, SIP Product overview: AM1DR-0505SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 0.2A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM1DR-0505SZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1226938-AM1DR-0505SZ | 922-AM1DR-0505SZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Isolated 5V 0.2A DC-DC Converter IC |
| Package Type | Other; Tube | Other; SIP |