Aimtec, Inc. Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Aimtec AM1DR-0503SJZ

Description
DC-DC CONVERTER, 3.3V, 0.25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 0.25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Aimtec - 27AK1820 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Aimtec
27AK1820
Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Aimtec 27AK1820
DC-DC CONVERTER, 3.3V, 0.25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1820
Product Name Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details