Manufacturer: AIMTEC
Win Source Part Number: 1320645-AM1D-2405SZ
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.76" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 20
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2721-AM1D-2405SZ
Base Product Number: AM1D
Approval Agency: CE, cULus, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1320645-AM1D-2405SZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 7-SIP Module |