Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1D-0515SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 1320667-AM1D-0515SZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM1D-0515SZ,237 4-AM1D-0515SZ Base Product Number: AM1D Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 1320667-AM1D-0515SZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM1D-0515SZ,237 4-AM1D-0515SZ Base Product Number: AM1D Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320667-AM1D-0515SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320667-AM1D-0515SZ
Power Supplies - Board Mount - DC DC Converters 1320667-AM1D-0515SZ
Manufacturer: AIMTEC Win Source Part Number: 1320667-AM1D-0515SZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM1D-0515SZ,237 4-AM1D-0515SZ Base Product Number: AM1D Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: AIMTEC
Win Source Part Number: 1320667-AM1D-0515SZ
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2721-AM1D-0515SZ,2374-AM1D-0515SZ
Base Product Number: AM1D
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1320667-AM1D-0515SZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details