Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1D-0505SZ

Description
Win Source Part Number: 1377791-AM1D-0505SZ Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: aimtec Series: AM1D-Z (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Supplier Device Package: 7-SIP Base Product Number: AM1D Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.76" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.5mm) ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 1 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Efficiency: 81%
Request a Quote Datasheet
Description
Win Source Part Number: 1377791-AM1D-0505SZ Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: aimtec Series: AM1D-Z (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Supplier Device Package: 7-SIP Base Product Number: AM1D Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.76" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.5mm) ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 1 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Efficiency: 81%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1377791-AM1D-0505SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1377791-AM1D-0505SZ
Power Supplies - Board Mount - DC DC Converters 1377791-AM1D-0505SZ
Win Source Part Number: 1377791-AM1D-0505SZ Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: aimtec Series: AM1D-Z (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Supplier Device Package: 7-SIP Base Product Number: AM1D Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.76" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.5mm) ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 1 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Efficiency: 81%

Win Source Part Number: 1377791-AM1D-0505SZ
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: aimtec
Series: AM1D-Z (1W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 4 Leads
Supplier Device Package: 7-SIP
Base Product Number: AM1D
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.76" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.5mm)
ECCN: EAR99
Current - Output (Max): 200mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Isolation: 1 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Efficiency: 81%

Buy Now Datasheet
Dual DC-DC Converter IC - 132-AM1D-0505SZ - ERSAELECTRONICS PTE. LTD.
Singapore
Dual DC-DC Converter IC
132-AM1D-0505SZ
Dual DC-DC Converter IC 132-AM1D-0505SZ
DC/DC Converter; Product Weight (grams): 2.3; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.2; Efficiency (%): 81; Max Capacitive load (µF): 220; Package type: SIP7; Mounting: PCB; W (in): 0.24; L (in): 0.76; H (in): 0.39; W (mm): 6; L (mm): 19.5; H (mm): 10; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC complia Product overview: AM1D-0505SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1D-0505SZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 2.3; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 1; Max Output current (A): 0.2; Efficiency (%): 81; Max Capacitive load (µF): 220; Package type: SIP7; Mounting: PCB; W (in): 0.24; L (in): 0.76; H (in): 0.39; W (mm): 6; L (mm): 19.5; H (mm): 10; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC complia Product overview: AM1D-0505SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1D-0505SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1377791-AM1D-0505SZ 132-AM1D-0505SZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube Other; SIP
Unlock Full Specs
to access all available technical data