Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1D-0505DZ

Description
Win Source Part Number: 1224309-AM1D-0505DZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1D-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Alternative Parts (Cross-Reference): AM1D0505DZ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1D-0505DZ,237 4-AM1D-0505DZ Base Product Number: AM1D Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1224309-AM1D-0505DZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1D-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Alternative Parts (Cross-Reference): AM1D0505DZ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1D-0505DZ,237 4-AM1D-0505DZ Base Product Number: AM1D Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1224309-AM1D-0505DZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1224309-AM1D-0505DZ
Power Supplies - Board Mount - DC DC Converters 1224309-AM1D-0505DZ
Win Source Part Number: 1224309-AM1D-0505DZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM1D-Z (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Alternative Parts (Cross-Reference): AM1D0505DZ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM1D-0505DZ,237 4-AM1D-0505DZ Base Product Number: AM1D Approval Agency: CE, cURus

Win Source Part Number: 1224309-AM1D-0505DZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM1D-Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Alternative Parts (Cross-Reference): AM1D0505DZ;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM1D-0505DZ,2374-AM1D-0505DZ
Base Product Number: AM1D
Approval Agency: CE, cURus

Buy Now Datasheet
Dual DC-DC Converter IC - 132-AM1D-0505DZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
132-AM1D-0505DZ
Dual DC-DC Converter IC 132-AM1D-0505DZ
DC/DC Converter; Product Weight (grams): 2.3; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Dual; Output Power (W): 1; Max Output current (A): ±0.1; Efficiency (%): 74; Max Capacitive load (µF): ±100; Package type: SIP7; Mounting: PCB; W (in): 0.24; L (in): 0.76; H (in): 0.39; W (mm): 6; L (mm): 19.5; H (mm): 10; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC complia Product overview: AM1D-0505DZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1D-0505DZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 2.3; Input voltage min (V): 4.5; Input voltage max (V): 5.5; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Dual; Output Power (W): 1; Max Output current (A): ±0.1; Efficiency (%): 74; Max Capacitive load (µF): ±100; Package type: SIP7; Mounting: PCB; W (in): 0.24; L (in): 0.76; H (in): 0.39; W (mm): 6; L (mm): 19.5; H (mm): 10; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC complia Product overview: AM1D-0505DZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM1D-0505DZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1224309-AM1D-0505DZ 132-AM1D-0505DZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details