The Aimtec AM1D-Z series DC-DC converter is a RoHS compliant device designed for a wide range of applications. It operates within an input voltage range of 2.97V to 26.4V, depending on the specific model, and provides a single output with various voltage options including 3.3V, 5V, 12V, and 24V. The converters are housed in a low-profile 7-pin SIP package, making them suitable for space-constrained designs. Key features include high efficiency ratings of up to 86%, input/output isolation levels of 1000VDC to 6000VDC, and built-in short circuit protection. The operating temperature range is from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. The AM1D-Z series is pin compatible with multiple manufacturers, facilitating easy integration into existing designs. Engineers considering this product will find it suitable for applications requiring compact, efficient power conversion with robust protection features.
DC -DC CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK7078 |
| Product Name | Dc -Dc Converter Rohs Compliant Aimtec |
| Regulatory Compliance | RoHS Compliant |