Win Source Part Number: 1350453-AM15W-80012S
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM15W-NZ (15W)
Type: Isolated Module
Package: Box
Size / Dimension: 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm)
Applications: ITE (Commercial)
Standard Package: 2
Power (Watts): 15 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 200V
Voltage - Input (Max): 1500V
Voltage - Output 1: 12V
Efficiency: 71%
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM15W
Approval Agency: cCSAus, CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350453-AM15W-80012S-NZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |