Aimtec, Inc. Dual Voltage Regulator IC AM15EW-4803SIZ

Description
DC/DC Converter; Product Weight (grams): 33; Input voltage min (V): 18; Input voltage max (V): 75; Output voltage min: 3.3; Output voltage max: 3.3; Output voltage dual assymetric (y/n): Single; Output Power (W): 15; Max Output current (A): 3; Efficiency (%): 77; Max Capacitive load (µF): 8100; Package type: 2x1; Mounting: PCB; W (in): 1; L (in): 2; H (in): 0.4; W (mm): 25.4; L (mm): 50.8; H (mm): 10.5; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1500; EMC complianc Product overview: AM15EW-4803SIZ from Aimtec is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM15EW-4803SIZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC/DC Converter; Product Weight (grams): 33; Input voltage min (V): 18; Input voltage max (V): 75; Output voltage min: 3.3; Output voltage max: 3.3; Output voltage dual assymetric (y/n): Single; Output Power (W): 15; Max Output current (A): 3; Efficiency (%): 77; Max Capacitive load (µF): 8100; Package type: 2x1; Mounting: PCB; W (in): 1; L (in): 2; H (in): 0.4; W (mm): 25.4; L (mm): 50.8; H (mm): 10.5; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1500; EMC complianc Product overview: AM15EW-4803SIZ from Aimtec is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM15EW-4803SIZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Voltage Regulator IC
776-AM15EW-4803SIZ
Dual Voltage Regulator IC 776-AM15EW-4803SIZ
DC/DC Converter; Product Weight (grams): 33; Input voltage min (V): 18; Input voltage max (V): 75; Output voltage min: 3.3; Output voltage max: 3.3; Output voltage dual assymetric (y/n): Single; Output Power (W): 15; Max Output current (A): 3; Efficiency (%): 77; Max Capacitive load (µF): 8100; Package type: 2x1; Mounting: PCB; W (in): 1; L (in): 2; H (in): 0.4; W (mm): 25.4; L (mm): 50.8; H (mm): 10.5; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1500; EMC complianc Product overview: AM15EW-4803SIZ from Aimtec is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM15EW-4803SIZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 33; Input voltage min (V): 18; Input voltage max (V): 75; Output voltage min: 3.3; Output voltage max: 3.3; Output voltage dual assymetric (y/n): Single; Output Power (W): 15; Max Output current (A): 3; Efficiency (%): 77; Max Capacitive load (µF): 8100; Package type: 2x1; Mounting: PCB; W (in): 1; L (in): 2; H (in): 0.4; W (mm): 25.4; L (mm): 50.8; H (mm): 10.5; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1500; EMC complianc Product overview: AM15EW-4803SIZ from Aimtec is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AM15EW-4803SIZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - AM15EW-4803SIZ - 1212635-AM15EW-4803SIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - AM15EW-4803SIZ
1212635-AM15EW-4803SIZ
PMIC - PMIC - Voltage Regulators - Linear + Switching - AM15EW-4803SIZ 1212635-AM15EW-4803SIZ
Manufacturer: AIMTEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212635-AM15EW-4803S IZ Length: 50.8 mm Housing Material: Copper Power Dissipation: 15 W Height: 10.16 mm Weight: 33 g Number of Pins: 5 Isolation Voltage: 0 V Number of Outputs: 1 Output Current: 3 A Output Power: 15 W Output Voltage: 3.3 V Width: 25.4 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: Module Max Input Voltage: 75 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 18 V Max Operating Temperature: 85 °C

Manufacturer: AIMTEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212635-AM15EW-4803SIZ
Length: 50.8 mm
Housing Material: Copper
Power Dissipation: 15 W
Height: 10.16 mm
Weight: 33 g
Number of Pins: 5
Isolation Voltage: 0 V
Number of Outputs: 1
Output Current: 3 A
Output Power: 15 W
Output Voltage: 3.3 V
Width: 25.4 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: Module
Max Input Voltage: 75 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 18 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AM15EW-4803SIZ 1212635-AM15EW-4803SIZ
Product Name Dual Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - AM15EW-4803SIZ
Package Type Other; Module Other; Module
Output Voltage 3.3 volts 3.3 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.6-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details