Aimtec, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies AM15EW-11012S-NZ-K-STD

Description
Win Source Part Number: 1381389-AM15EW-11012 S-NZ-K-STD Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AM15EW-NZ (15W) Features: Adjustable Output, Heat Sink, Remote On/Off Package: Box Size / Dimension: 1.24" L x 1.18" W x 2.99" H (31.5mm x 30.0mm x 75.9mm) Applications: ITE (Commercial) Power (Watts): 15W Input Type: DC Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8504.40.9580 Mfr: AIMTEC Base Product Number: AM15E Approval Agency: CE, cURus DC Voltage - Input (Min): 40V DC Voltage - Input (Max): 160V Standard Number: 60950-1 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 24 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381389-AM15EW-11012 S-NZ-K-STD Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AM15EW-NZ (15W) Features: Adjustable Output, Heat Sink, Remote On/Off Package: Box Size / Dimension: 1.24" L x 1.18" W x 2.99" H (31.5mm x 30.0mm x 75.9mm) Applications: ITE (Commercial) Power (Watts): 15W Input Type: DC Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8504.40.9580 Mfr: AIMTEC Base Product Number: AM15E Approval Agency: CE, cURus DC Voltage - Input (Min): 40V DC Voltage - Input (Max): 160V Standard Number: 60950-1 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 24 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1381389-AM15EW-11012S-NZ-K-STD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1381389-AM15EW-11012S-NZ-K-STD
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1381389-AM15EW-11012S-NZ-K-STD
Win Source Part Number: 1381389-AM15EW-11012 S-NZ-K-STD Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AM15EW-NZ (15W) Features: Adjustable Output, Heat Sink, Remote On/Off Package: Box Size / Dimension: 1.24" L x 1.18" W x 2.99" H (31.5mm x 30.0mm x 75.9mm) Applications: ITE (Commercial) Power (Watts): 15W Input Type: DC Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8504.40.9580 Mfr: AIMTEC Base Product Number: AM15E Approval Agency: CE, cURus DC Voltage - Input (Min): 40V DC Voltage - Input (Max): 160V Standard Number: 60950-1 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 24 pcs

Win Source Part Number: 1381389-AM15EW-11012S-NZ-K-STD
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: AM15EW-NZ (15W)
Features: Adjustable Output, Heat Sink, Remote On/Off
Package: Box
Size / Dimension: 1.24" L x 1.18" W x 2.99" H (31.5mm x 30.0mm x 75.9mm)
Applications: ITE (Commercial)
Power (Watts): 15W
Input Type: DC
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Output 1: 12V
Voltage - Output 2: 12V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8504.40.9580
Mfr: AIMTEC
Base Product Number: AM15E
Approval Agency: CE, cURus
DC Voltage - Input (Min): 40V
DC Voltage - Input (Max): 160V
Standard Number: 60950-1
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 24 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1381389-AM15EW-11012S-NZ-K-STD
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data