Aimtec, Inc. Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Aimtec AM10SBO-4824SNZ-B

Description
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Aimtec - 27AK4468 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Aimtec
27AK4468
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Aimtec 27AK4468
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4468
Product Name Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233834 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details