Win Source Part Number: 1173001-AM10GH-2403N
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM10GH-NZ (10W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 7.9 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Alternative Parts (Cross-Reference): AM10GH2403NZ;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM10GH-2403NZ
Base Product Number: AM10G
DC-DC Regulated Power Supply Module, Product overview: AM10GH-2403NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM10GH-2403NZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1173001-AM10GH-2403NZ | 132-AM10GH-2403NZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converter IC |
| Package Type | Other; Tube |