Aimtec, Inc. Dc-Dc Converter, 5V, -5V, 1A, -1A; Power Supply Approvals Aimtec AM10EW-4805DH30-NZ

Description
DC-DC CONVERTER, 5V, -5V, 1A, -1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:26.5mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, -5V, 1A, -1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:26.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, -5V, 1A, -1A; Power Supply Approvals Aimtec - 25AK2867 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, -5V, 1A, -1A; Power Supply Approvals Aimtec
25AK2867
Dc-Dc Converter, 5V, -5V, 1A, -1A; Power Supply Approvals Aimtec 25AK2867
DC-DC CONVERTER, 5V, -5V, 1A, -1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:26.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, -5V, 1A, -1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:26.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2867
Product Name Dc-Dc Converter, 5V, -5V, 1A, -1A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details