Win Source Part Number: 1352095-AM10E-2405SZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM10E-Z (10W)
Type: Isolated Module
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 82%
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM10E
Approval Agency: CE, cULus, cURus
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1352095-AM10E-2405SZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |