Aimtec, Inc. Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Aimtec AM10CW-2424S-NZ-STD

Description
DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Aimtec - 25AK2863 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Aimtec
25AK2863
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Aimtec 25AK2863
DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2863
Product Name Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Aimtec
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-5 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers