Aim-Tti Instruments Dc Power Supply, Adj, 1Ch, 35V, 10A; Power Supply Output Type Aim-Tti Instruments TSX3510P-LXI

Description
DC POWER SUPPLY, ADJ, 1CH, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJ, 1CH, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adj, 1Ch, 35V, 10A; Power Supply Output Type Aim-Tti Instruments - 44AC9621 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1Ch, 35V, 10A; Power Supply Output Type Aim-Tti Instruments
44AC9621
Dc Power Supply, Adj, 1Ch, 35V, 10A; Power Supply Output Type Aim-Tti Instruments 44AC9621
DC POWER SUPPLY, ADJ, 1CH, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1CH, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44AC9621
Product Name Dc Power Supply, Adj, 1Ch, 35V, 10A; Power Supply Output Type Aim-Tti Instruments
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details