Aim-Tti Instruments Bench Power Supplies TSX3510

Description
Aim-TTi TSX3510 Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi TSX3510 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 3435033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
3435033
Bench Power Supplies 3435033
Aim-TTi TSX3510 Bench Power Supply

Aim-TTi TSX3510 Bench Power Supply

Supplier's Site
Bench Power Supplies - 2051404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2051404
Bench Power Supplies 2051404
Aim-TTi TSX3510 Bench Power Supply

Aim-TTi TSX3510 Bench Power Supply

Supplier's Site
Bench Power Supplies - 3434888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
3434888
Bench Power Supplies 3434888
Aim-TTi TSX3510 Bench Power Supply

Aim-TTi TSX3510 Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 06X4081 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
06X4081
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments 06X4081
POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 3435033 06X4081
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp250-50feb-19406 - TPS Elektronik GmbH
Specs
DC Output Power 250 watts
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details