Aim-Tti Instruments Power Supply, Adj, 1 O/p, 18V, 20A; Power Supply Output Type Aim-Tti Instruments TSX1820P

Description
POWER SUPPLY, ADJ, 1 O/P, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, ADJ, 1 O/P, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adj, 1 O/p, 18V, 20A; Power Supply Output Type Aim-Tti Instruments - 27AJ9911 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 1 O/p, 18V, 20A; Power Supply Output Type Aim-Tti Instruments
27AJ9911
Power Supply, Adj, 1 O/p, 18V, 20A; Power Supply Output Type Aim-Tti Instruments 27AJ9911
POWER SUPPLY, ADJ, 1 O/P, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, ADJ, 1 O/P, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ9911
Product Name Power Supply, Adj, 1 O/p, 18V, 20A; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-20-3u-27153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Power Supply - 49404 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 12.0 volts
View Details