Aim-Tti Instruments Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments TSX1820P-LXI

Description
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments - 44AC9619 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments
44AC9619
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments 44AC9619
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44AC9619
Product Name Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227742 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
View Details