Aim-Tti Instruments Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments TSX1820P-LXI-GP

Description
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments - 44AC9620 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments
44AC9620
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments 44AC9620
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44AC9620
Product Name Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type Aim-Tti Instruments
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10200-140-3u-27663 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details