Aim-Tti Instruments Bench Power Supplies QPX750SP

Description
Aim-TTi QPX750SP Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QPX750SP Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 2167961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2167961
Bench Power Supplies 2167961
Aim-TTi QPX750SP Bench Power Supply

Aim-TTi QPX750SP Bench Power Supply

Supplier's Site
Bench Power Supplies - 2167962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2167962
Bench Power Supplies 2167962
Aim-TTi QPX750SP Bench Power Supply

Aim-TTi QPX750SP Bench Power Supply

Supplier's Site
Bench Power Supplies - 2167768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2167768
Bench Power Supplies 2167768
Aim-TTi QPX750SP Bench Power Supply

Aim-TTi QPX750SP Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 80V, 50A, 750W; Power Supply Output Type Aim-Tti Instruments - 24AJ5491 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 80V, 50A, 750W; Power Supply Output Type Aim-Tti Instruments
24AJ5491
Power Supply, Bench, Adj, 80V, 50A, 750W; Power Supply Output Type Aim-Tti Instruments 24AJ5491
POWER SUPPLY, BENCH, ADJ, 80V, 50A, 750W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:10mA; Output Current Max:50A; Power Rating:750W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 80V, 50A, 750W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:10mA; Output Current Max:50A; Power Rating:750W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2167961 24AJ5491
Product Name Bench Power Supplies Power Supply, Bench, Adj, 80V, 50A, 750W; Power Supply Output Type Aim-Tti Instruments
Operating Temperature 40 C (104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Bench Power Supplies - 1026006 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details