Aim-Tti Instruments Bench Power Supplies QPX600DP

Description
Aim-TTi QPX600DP Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QPX600DP Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7068797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7068797
Bench Power Supplies 7068797
Aim-TTi QPX600DP Bench Power Supply

Aim-TTi QPX600DP Bench Power Supply

Supplier's Site
Bench Power Supplies - 7068794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7068794
Bench Power Supplies 7068794
Aim-TTi QPX600DP Bench Power Supply

Aim-TTi QPX600DP Bench Power Supply

Supplier's Site
Bench Power Supplies - 7072875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7072875
Bench Power Supplies 7072875
Aim-TTi QPX600DP Bench Power Supply

Aim-TTi QPX600DP Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 2 O/p, 50A, 1.2Kw; Power Supply Output Type Aim-Tti Instruments - 20T1365 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 2 O/p, 50A, 1.2Kw; Power Supply Output Type Aim-Tti Instruments
20T1365
Power Supply, Bench, Adj, 2 O/p, 50A, 1.2Kw; Power Supply Output Type Aim-Tti Instruments 20T1365
POWER SUPPLY, BENCH, ADJ, 2 O/P, 50A, 1.2KW; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 2 O/P, 50A, 1.2KW; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7068797 20T1365
Product Name Bench Power Supplies Power Supply, Bench, Adj, 2 O/p, 50A, 1.2Kw; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 80.0 volts 0.0 to 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10360-240-4u-27615 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details