Aim-Tti Instruments Bench Power Supplies QPX600D

Description
Aim-TTi QPX600D Bench Power Supply
Request a Quote
Description
Aim-TTi QPX600D Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7312855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7312855
Bench Power Supplies 7312855
Aim-TTi QPX600D Bench Power Supply

Aim-TTi QPX600D Bench Power Supply

Supplier's Site
Bench Power Supplies - 7290742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290742
Bench Power Supplies 7290742
Aim-TTi QPX600D Bench Power Supply

Aim-TTi QPX600D Bench Power Supply

Supplier's Site
Dual 600W Powerflex Max 80V Or 50A; Power Supply Output Type Aim-Tti Instruments - 71R6826 - Newark, An Avnet Company
Chicago, IL, United States
Dual 600W Powerflex Max 80V Or 50A; Power Supply Output Type Aim-Tti Instruments
71R6826
Dual 600W Powerflex Max 80V Or 50A; Power Supply Output Type Aim-Tti Instruments 71R6826
DUAL 600W POWERFLEX MAX 80V OR 50A; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:50A; Power Rating:600W; Plug Type:US RoHS Compliant: Yes

DUAL 600W POWERFLEX MAX 80V OR 50A; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:50A; Power Rating:600W; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7312855 71R6826
Product Name Bench Power Supplies Dual 600W Powerflex Max 80V Or 50A; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6840-ea-pu-10920-125-4u-30000w-32059 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB12015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details