Aim-Tti Instruments Bench Power Supplies QPX1200SP

Description
Aim-TTi QPX1200SP Bench Power Supply
Request a Quote
Description
Aim-TTi QPX1200SP Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7290786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290786
Bench Power Supplies 7290786
Aim-TTi QPX1200SP Bench Power Supply

Aim-TTi QPX1200SP Bench Power Supply

Supplier's Site
Bench Power Supplies - 7290780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290780
Bench Power Supplies 7290780
Aim-TTi QPX1200SP Bench Power Supply

Aim-TTi QPX1200SP Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 41T2153 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
41T2153
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments 41T2153
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7290786 41T2153
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2237-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details