Aim-Tti Instruments Bench Power Supplies QL564T SII

Description
Aim-TTi QL564T SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL564T SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538818
Bench Power Supplies 7538818
Aim-TTi QL564T SII Bench Power Supply

Aim-TTi QL564T SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7531457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7531457
Bench Power Supplies 7531457
Aim-TTi QL564T SII Bench Power Supply

Aim-TTi QL564T SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538827
Bench Power Supplies 7538827
Aim-TTi QL564T SII Bench Power Supply

Aim-TTi QL564T SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments - 05X0003 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments
05X0003
Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments 05X0003
POWER SUPPLY, BENCH, ADJ, 3O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:242W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:242W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538818 05X0003
Product Name Bench Power Supplies Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227126 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details